Lenovo Yoga 6 13ALC7, AMD Ryzen™ 7, 1.8 GHz, 13.3", 1920 x 1200 pixels, 8 GB, 512 GB
Lenovo Yoga 6 13ALC7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Teal