Lenovo logo

Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15357
Info modified on:
23 Apr 2025, 21:03:24
Short summary description Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad 5 Pro 16IAH7, Intel® Core™ i5, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad 5 Pro 16IAH7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: Intel Arc A370M. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.