Lenovo logo

Lenovo IdeaPad Flex 5 14ALC7 AMD Ryzen™ 5 5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5634
Info modified on:
02 Jun 2025, 17:32:46
Short summary description Lenovo IdeaPad Flex 5 14ALC7 AMD Ryzen™ 5 5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad Flex 5 14ALC7, AMD Ryzen™ 5, 2.1 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Flex 5 14ALC7 AMD Ryzen™ 5 5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad Flex 5 14ALC7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.