Lenovo IdeaPad 5 Pro 16ACH6, AMD Ryzen™ 7, 3.2 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo IdeaPad 5 Pro 16ACH6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 40.6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey