Lenovo logo

Lenovo Legion 7 16ITHg6 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6952
Info modified on:
23 Apr 2025, 20:12:45
Short summary description Lenovo Legion 7 16ITHg6 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo Legion 7 16ITHg6, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB

Long summary description Lenovo Legion 7 16ITHg6 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo Legion 7 16ITHg6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.