Lenovo logo

Lenovo Legion 5 17ITH6H Intel® Core™ i5 i5-11400H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home German Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38201
Info modified on:
23 Apr 2025, 20:01:50
Short summary description Lenovo Legion 5 17ITH6H Intel® Core™ i5 i5-11400H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home German Black, Blue:

Lenovo Legion 5 17ITH6H, Intel® Core™ i5, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion 5 17ITH6H Intel® Core™ i5 i5-11400H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home German Black, Blue:

Lenovo Legion 5 17ITH6H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Black, Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.