Lenovo 300w Gen 3 (AMD), 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 11 Pro Academic
Lenovo 300w Gen 3 (AMD). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor model: 3015e, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro Academic. Product colour: Blue