Lenovo logo

Lenovo Yoga 7 14ITL5 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8275
Info modified on:
02 Jun 2025, 17:49:42
Short summary description Lenovo Yoga 7 14ITL5 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo Yoga 7 14ITL5, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga 7 14ITL5 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo Yoga 7 14ITL5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.