Lenovo Yoga Duet 7 13IML05, Intel® Core™ i5, 1.6 GHz, 33 cm (13"), 2160 x 1350 pixels, 8 GB, 256 GB
Lenovo Yoga Duet 7 13IML05. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33 cm (13"), HD type: Wide Quad HD, Display resolution: 2160 x 1350 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey