Lenovo logo

Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31220
Info modified on:
23 Apr 2025, 19:22:30
Short summary description Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Lenovo Yoga Slim 7 14IIL05, Intel® Core™ i7, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Lenovo Yoga Slim 7 14IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.