Lenovo logo

Lenovo Chromebook S345-14AST AMD A6 A6-9220C 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Platinum

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31273
Info modified on:
23 Apr 2025, 19:07:52
Short summary description Lenovo Chromebook S345-14AST AMD A6 A6-9220C 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Platinum:

Lenovo Chromebook S345-14AST, AMD A6, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Lenovo Chromebook S345-14AST AMD A6 A6-9220C 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Platinum:

Lenovo Chromebook S345-14AST. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220C, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R5. Operating system installed: ChromeOS. Product colour: Grey, Platinum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.