Lenovo IdeaPad 3 14ADA05, AMD Ryzen™ 3, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad 3 14ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3250U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey