Lenovo Legion Y740-17IRHg, Intel® Core™ i9, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB
Lenovo Legion Y740-17IRHg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Grey