Lenovo logo

Lenovo IdeaPad S145-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Italian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14749
Info modified on:
23 Apr 2025, 18:28:29
Short summary description Lenovo IdeaPad S145-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Italian Grey:

Lenovo IdeaPad S145-15AST, AMD A4, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad S145-15AST AMD A4 A4-9125 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Italian Grey:

Lenovo IdeaPad S145-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9125, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Product colour: Grey. Weight: 1.85 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.