Lenovo logo

Lenovo 14e Chromebook AMD A4 A4-9120C 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29722
Info modified on:
22 Apr 2025, 21:17:05
Short summary description Lenovo 14e Chromebook AMD A4 A4-9120C 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey:

Lenovo 14e Chromebook, AMD A4, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Lenovo 14e Chromebook AMD A4 A4-9120C 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey:

Lenovo 14e Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.