Lenovo logo

Lenovo IdeaPad L340-17IWL Intel® Pentium® Gold 5405U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11529
Info modified on:
23 Apr 2025, 18:23:13
Short summary description Lenovo IdeaPad L340-17IWL Intel® Pentium® Gold 5405U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey, Platinum:

Lenovo IdeaPad L340-17IWL, Intel® Pentium® Gold, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad L340-17IWL Intel® Pentium® Gold 5405U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey, Platinum:

Lenovo IdeaPad L340-17IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 5405U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 610. Product colour: Grey, Platinum. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.