Lenovo logo

Lenovo IdeaPad L340-17API AMD Ryzen™ 3 3200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.02 TB HDD Wi-Fi 5 (802.11ac) FreeDOS German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25051
Info modified on:
23 Apr 2025, 18:23:03
Short summary description Lenovo IdeaPad L340-17API AMD Ryzen™ 3 3200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.02 TB HDD Wi-Fi 5 (802.11ac) FreeDOS German Grey:

Lenovo IdeaPad L340-17API, AMD Ryzen™ 3, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.02 TB

Long summary description Lenovo IdeaPad L340-17API AMD Ryzen™ 3 3200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.02 TB HDD Wi-Fi 5 (802.11ac) FreeDOS German Grey:

Lenovo IdeaPad L340-17API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: FreeDOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.