Lenovo logo

Lenovo IdeaPad L340-15IRH Gaming Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Negru

Marcă:
Familia de produse:
Product series:
Codul produsului:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Vizionări de mărfuri:
50091
Info modificare:
23 Apr 2025, 18:20:21
Short summary description Lenovo IdeaPad L340-15IRH Gaming Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Negru:

Lenovo IdeaPad L340-15IRH Gaming, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixel, 8 Giga Bites, 1,13 TB

Long summary description Lenovo IdeaPad L340-15IRH Gaming Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Negru:

Lenovo IdeaPad L340-15IRH Gaming. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i5, Procesor: i5-9300H, Frecvență procesor: 2,4 GHz. Diagonala afișajului: 39,6 cm (15.6"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 8 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 1,13 TB, Suport media de stocare: HDD+SSD. Model adaptor grafic la-bord: Intel® UHD Graphics 630. Sistem de operare cu condiţia: Windows 10 Home. Culoarea produsului: Negru

Video
Specificaţii
Opţiuni
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.