Lenovo logo

Lenovo IdeaPad S130-14IGM Intel® Pentium® N5000 Laptop 35.6 cm (14") Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15243
Info modified on:
23 Apr 2025, 18:15:36
Short summary description Lenovo IdeaPad S130-14IGM Intel® Pentium® N5000 Laptop 35.6 cm (14") Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:

Lenovo IdeaPad S130-14IGM, Intel® Pentium®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad S130-14IGM Intel® Pentium® N5000 Laptop 35.6 cm (14") Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:

Lenovo IdeaPad S130-14IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home in S mode. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.