Lenovo logo

Lenovo IdeaPad 130-14IKB Intel® Core™ i3 i3-7020U Sülearvuti 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Must

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9549
Info modified on:
23 Apr 2025, 18:11:10
Short summary description Lenovo IdeaPad 130-14IKB Intel® Core™ i3 i3-7020U Sülearvuti 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Must:

Lenovo IdeaPad 130-14IKB, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pikslit, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 130-14IKB Intel® Core™ i3 i3-7020U Sülearvuti 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Must:

Lenovo IdeaPad 130-14IKB. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i3, Protsessori mudel: i3-7020U, Protsessori sagedus: 2,3 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: HD, Ekraani resolutsioon: 1366 x 768 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: HDD, Optilise seadme tüüp: DVD±RW. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.