Lenovo logo

Lenovo Yoga 530-14IKB Intel® Pentium® Gold 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17185
Info modified on:
23 Apr 2025, 18:00:57
Short summary description Lenovo Yoga 530-14IKB Intel® Pentium® Gold 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Grey:

Lenovo Yoga 530-14IKB, Intel® Pentium® Gold, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 10 Home

Long summary description Lenovo Yoga 530-14IKB Intel® Pentium® Gold 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Grey:

Lenovo Yoga 530-14IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Gold, Processor model: 4415U. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.