Lenovo IdeaPad 330-17IKB, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home
Lenovo IdeaPad 330-17IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX110. Operating system installed: Windows 10 Home. Product colour: Black