Lenovo logo

Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20833
Info modified on:
23 Apr 2025, 17:48:09
Short summary description Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black:

Lenovo IdeaPad 330-15IGM, Intel® Celeron® N, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black:

Lenovo IdeaPad 330-15IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4000. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.2 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.