Lenovo logo

Lenovo IdeaPad 320 (17") AMD AMD E E2-9000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32728
Info modified on:
23 Apr 2025, 17:35:51
Short summary description Lenovo IdeaPad 320 (17") AMD AMD E E2-9000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaPad 320 (17") AMD, AMD E, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad 320 (17") AMD AMD E E2-9000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaPad 320 (17") AMD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-9000, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.