Lenovo IdeaPad 320 (15") Intel, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 4 GB, 1 TB, FreeDOS
Lenovo IdeaPad 320 (15") Intel. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505, Discrete graphics card model: AMD Radeon 530. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.2 kg