Lenovo logo

Lenovo IdeaPad 110 15 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23960
Info modified on:
01 Feb 2025, 04:33:51
Short summary description Lenovo IdeaPad 110 15 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo IdeaPad 110 15, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 110 15 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo IdeaPad 110 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.