Lenovo logo

Lenovo IdeaPad 110 Intel® Core™ i3 i3-6100U Laptop računari 39,6 cm (15.6") 4 GB DDR4-SDRAM HDD Wi-Fi 5 (802.11ac) FreeDOS Crno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11679
Info modified on:
25 Jan 2025, 22:56:45
Short summary description Lenovo IdeaPad 110 Intel® Core™ i3 i3-6100U Laptop računari 39,6 cm (15.6") 4 GB DDR4-SDRAM HDD Wi-Fi 5 (802.11ac) FreeDOS Crno:

Lenovo IdeaPad 110, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksela, 4 GB, FreeDOS

Long summary description Lenovo IdeaPad 110 Intel® Core™ i3 i3-6100U Laptop računari 39,6 cm (15.6") 4 GB DDR4-SDRAM HDD Wi-Fi 5 (802.11ac) FreeDOS Crno:

Lenovo IdeaPad 110. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i3, Procesor: i3-6100U, Takt procesora: 2,3 GHz. Dijagonala monitora: 39,6 cm (15.6"), Rezolucije ekrana: 1366 x 768 piksela. Interna memorija: 4 GB, Vrsta interne memorije: DDR4-SDRAM. Medijum za skladištenje: HDD. Model instalirane grafičke kartice: Intel® HD Graphics 520. Instalirani operativni sistem: FreeDOS. Boja proizvoda: Crno. Težina: 2,2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.