Lenovo logo

Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40916
Info modified on:
14 Mar 2024, 19:22:41
Warranty:
2-year, Depot
Long product name Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Intel Core i3-6100U (3M Cache, 2.3GHz), 4GB DDR4 2133MHz, 128GB SSD, 12.2" FHD (1920x1200) IPS Touch, WLAN 802.11​ac, Bluetooth 4, Windows 10 Home 64-bit

Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Design That Stands Out
With a premium one-piece aluminum design, the Miix 510 is bound to attract attention. This detachable 2-in-1 easily transitions from tablet to laptop to support you wherever you go—and looks great too.

Unique Watchband Hinges
Made from 280 individual pieces of stainless steel, the hinges provide strength and flexibility. Adjustable up to 150°, they help you find your perfect viewing angle for watching videos, typing, or using the touchscreen.

Everything You Need To Stay Productive
With the blazing-fast performance and built-in security of up to the latest Gen Intel® Core™ i7 processors, the Miix 510 is ready to take your productivity and creativity to the next level. Now, you can power through tasks like creating/editing documents and photos, plus so much more. It also features a 12.2” FHD+ touchscreen in addition to the power and agility of a regular laptop PC.

Do Great Things With Windows 10
Enjoy the best of what Windows 10 has to offer: from fast start-ups, to the expanded Start menu and all-new browser, to Cortana—your very own digital personal assistant.

Open Programs and Files in a Flash
Miix 510 features the latest Solid State Drive (SSD) technology, enabling it to boot up within seconds and open files/apps in a flash. What's more, since SSDs have no spinning parts, you’ll benefit from a virtually silent machine with the durability to withstand accidents, such as dropping your laptop bag!

Easy to Type, Easy to Work
The detachable keyboard with optional backlighting has 1.5mm of key travel to closely replicate the feeling of typing on a laptop. And it doubles up as a folio case to protect the screen when you are on the move.

Simplicity with Accuracy
No space to use a mouse? The integrated precision touchpad can be adjusted to respond to the lightest of touches or the firmest of clicks.

Be Creative With Lenovo Active Pen
Draw, sign documents, take notes, and more—the optional Lenovo Active Pen is sensitive to every detail.

Time to Relax
Whether you're watching movies, playing games or simply browsing the web, you'll love the flexibility of switching between a handheld tablet and a full productivity keyboard. And with Dolby™ enabled stereo speakers, everything sounds better.

Snap Photos, Then Edit
Enjoy taking high-quality photos with the rear-facing 5MP camera. Then edit them in a snap by reattaching the keyboard—or use the optional Lenovo Active Pen to select them.

All-day Battery Life
Miix 510 keeps you connected all day long with up to 8 hours of battery life.

Always Online
With optional LTE, you can stay online even when you are away from WiFi.

Talking With Others is Easier
Whether voice or video calls, Miix 510 is optimized for VoIP with a 2 MP HD webcam, and dual array mics with noise cancellation technology that reduces background noise and interference.

Charge Other Devices
With USB always-on charging, you can charge your other devices even when your Miix is in sleep mode.

Short summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo IdeaPad Miix 510, 31 cm (12.2"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Home, Silver

Long summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo IdeaPad Miix 510. Display diagonal: 31 cm (12.2"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 1.2 kg. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.