Lenovo logo

Lenovo IdeaPad V310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21892
Info modified on:
17 Jun 2024, 21:51:24
Long product name Lenovo IdeaPad V310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

15.6" LED HD 1366 x 768, Intel Core i3-6006U (2.0 GHz), 8GB DDR4, 128GB SSD, Intel HD graphics 520, WLAN, Ethernet, Bluetooth, Windows 10 Home

Lenovo IdeaPad V310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Dual Battery Capacity

The Lenovo V310 laptop can store two batteries. So by choosing a dual-battery model, you can use it for up to 12 hours without recharging it.

Dual Storage Option

Enjoy the best of both storage worlds with the Lenovo V310—the responsiveness of a solid state drive and the extra capacity of a hard disk drive.

Sleek, Robust Design

Built to last, the Lenovo V310 has a durable chassis with a unibody C cover around the keyboard and a red accent on top of the touchpad buttons. This helps to give it a distinctive premium look and feel. Plus, with a starting weight of just 4 lb and a mere 0.9” thin, it's designed for you to work and play anywhere.

Enhanced Performance & Multitasking

With the latest variant of DDR4 computing memory, you can increase system performance by up to 30% (depending on your exact configuration). You can also run more programs simultaneously.

Ready for Business

With a full range of ports, including VGA, LAN, and USB 3.0, this laptop is built for business and ready to deploy.

Antiglare Display

The Lenovo V310 has the option of a Full HD (1920 x 1080) display—delivering bright, crisp visuals in 16:9 widescreen format. It also comes with antiglare technology which can help reduce the effects of eye strain.

Lay-Flat Hinge

The hinge on the Lenovo V310 can rotate up to 180 degrees. So you can lay the laptop completely flat when you need to share your screen with others.

Rich, Clear Sound

Get more from your entertainment with Dolby Audio®. It enhances dialogue, renders detail across a wide range of sounds, and maximizes the volume of your PC—without distortion. You’ll also get to enjoy virtual surround sound from your PC speakers.

Optional Fingerprint Reader

When it comes to security, you can never be too careful. That's why the Lenovo V310 has an optional fingerprint reader. It protects your laptop and business data by only allowing access to you.

Short summary description Lenovo IdeaPad V310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo IdeaPad V310, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo IdeaPad V310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo IdeaPad V310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.