Lenovo logo

Lenovo V310 Intel® Core™ i3 i3-6100U Laptop 35.6 cm (14") HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57372
Info modified on:
22 Jan 2025, 05:46:34
Short summary description Lenovo V310 Intel® Core™ i3 i3-6100U Laptop 35.6 cm (14") HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Lenovo V310, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo V310 Intel® Core™ i3 i3-6100U Laptop 35.6 cm (14") HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Lenovo V310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.