Lenovo logo

Lenovo IdeaPad 310-15ISK Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137139
Info modified on:
09 Apr 2025, 10:14:21
Short summary description Lenovo IdeaPad 310-15ISK Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:

Lenovo IdeaPad 310-15ISK, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 2 TB

Long summary description Lenovo IdeaPad 310-15ISK Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:

Lenovo IdeaPad 310-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.