Lenovo logo

Lenovo IdeaPad Miix 300 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Must

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28620
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaPad Miix 300 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Must:

Lenovo IdeaPad Miix 300, 25,6 cm (10.1"), 1280 x 800 pikslit, 32 GB, 2 GB, Windows 10 Home, Must

Long summary description Lenovo IdeaPad Miix 300 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Must:

Lenovo IdeaPad Miix 300. Ekraani diagonaal: 25,6 cm (10.1"), Ekraani resolutsioon: 1280 x 800 pikslit. Sisemine mälumaht: 32 GB. Protsessori sagedus: 1,33 GHz, Protsessori perekond: Intel Atom®, Protsessori mudel: Z3735F. Sisemälu: 2 GB. Tagakaamera resolutsioon (numbriline): 5 MP, Tagumise kaamera tüüp: Üks kaamera, Esikaamera resolutsioon (numbriline): 2 MP. Wi-Fi standard: Wi-Fi 4 (802.11n). Integreeritud kaardilugeja. Kaal: 612 g. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.