Lenovo logo

Lenovo Yoga 500 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32658
Info modified on:
22 Jan 2025, 05:55:28
Short summary description Lenovo Yoga 500 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Red:

Lenovo Yoga 500, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 500 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Red:

Lenovo Yoga 500. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.