Lenovo logo

Lenovo B70-80 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB LPDDR3L-SDRAM 1 TB HDD Windows 8.1 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66579
Info modified on:
29 Jan 2025, 19:13:56
Short summary description Lenovo B70-80 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB LPDDR3L-SDRAM 1 TB HDD Windows 8.1 Grey:

Lenovo B70-80, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo B70-80 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB LPDDR3L-SDRAM 1 TB HDD Windows 8.1 Grey:

Lenovo B70-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.