Lenovo logo

Lenovo Essential B41-80 Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17188
Info modified on:
25 Jan 2025, 22:44:46
Short summary description Lenovo Essential B41-80 Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black:

Lenovo Essential B41-80, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo Essential B41-80 Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black:

Lenovo Essential B41-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.