Lenovo logo

Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69103
Info modified on:
02 Feb 2025, 22:58:40
Short summary description Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home White:

Lenovo IdeaPad 500-15ACZ, AMD A10, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home White:

Lenovo IdeaPad 500-15ACZ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.