Lenovo IdeaPad Yoga 3 Pro, Intel® Core™ M, 1.1 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
Lenovo IdeaPad Yoga 3 Pro. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ M, Processor model: M-5Y51, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Silver