Lenovo logo

Lenovo G40-80 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 FreeDOS Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97265
Info modified on:
27 Jan 2025, 08:33:25
Short summary description Lenovo G40-80 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 FreeDOS Black, Red:

Lenovo G40-80, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo G40-80 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 FreeDOS Black, Red:

Lenovo G40-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.