Lenovo logo

Lenovo IdeaPad G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19120
Info modified on:
29 Jan 2025, 18:56:54
Short summary description Lenovo IdeaPad G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad G50-45, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo IdeaPad G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.