Lenovo ThinkSystem SR250, 3.8 GHz, E-2186G, 16 GB, DDR4-SDRAM, 450 W, Rack (1U)
Lenovo ThinkSystem SR250. Processor family: Intel Xeon E, Processor frequency: 3.8 GHz, Processor model: E-2186G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (1U)