Lenovo ThinkSystem ST50, 3.5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 2 TB, Tower (4U)
Lenovo ThinkSystem ST50. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 250 W. Chassis type: Tower (4U)