Lenovo logo

Lenovo 2.5", 300GB, 10K, SAS, Hot Swap

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
431380
Info modified on:
04 Apr 2025, 11:57:15
Short summary description Lenovo 2.5", 300GB, 10K, SAS, Hot Swap:

Lenovo 2.5", 300GB, 10K, SAS, Hot Swap, 300 GB, 10000 RPM, 2.5", SAS

Long summary description Lenovo 2.5", 300GB, 10K, SAS, Hot Swap:

Lenovo 2.5", 300GB, 10K, SAS, Hot Swap. HDD capacity: 300 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.