Lenovo logo

Lenovo System x3550 M3 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB DDR3-SDRAM 675 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20338
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo System x3550 M3 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB DDR3-SDRAM 675 W:

Lenovo System x3550 M3, 2.66 GHz, X5650, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo System x3550 M3 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB DDR3-SDRAM 675 W:

Lenovo System x3550 M3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Power supply: 675 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.