Lenovo logo

Lenovo ThinkPad X200 + UltraBase Intel® Core™2 Duo P8600 30.7 cm (12.1") 2 GB 250 GB Intel® GMA X4500HD Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X200 + UltraBase Intel® Core™2 Duo P8600 30.7 cm (12.1") 2 GB 250 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad X200 + UltraBase, Intel® Core™2 Duo, 2.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X200 + UltraBase Intel® Core™2 Duo P8600 30.7 cm (12.1") 2 GB 250 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad X200 + UltraBase. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional. Weight: 1.47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.