Lenovo logo

Lenovo ThinkPad X4 Dock - Europe

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X4 Dock - Europe:

Lenovo ThinkPad X4 Dock - Europe, 1.1 kg, 274 x 279 x 51 mm, Integrated, 3x USB 2.0 1x Gigabit Ethernet (RJ-45) 1x modem (RJ-11) 1x serial 1x parallel 1x PS/2 for mouse or...

Long summary description Lenovo ThinkPad X4 Dock - Europe:

Lenovo ThinkPad X4 Dock - Europe. Weight: 1.1 kg. Dimensions (WxDxH): 274 x 279 x 51 mm, Security lock: Integrated, I/O ports: 3x USB 2.0 1x Gigabit Ethernet (RJ-45) 1x modem (RJ-11) 1x serial 1x parallel 1x PS/2 for mouse or...

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.