Lenovo logo

Lenovo ThinkCentre M58e Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18753
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58e Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Tower PC Black:

Lenovo ThinkCentre M58e, 2.5 GHz, Intel® Pentium®, E5200, 2 GB, 160 GB, DVD-RW

Long summary description Lenovo ThinkCentre M58e Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Tower PC Black:

Lenovo ThinkCentre M58e. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.