Lenovo EMC px12-400r, Storage server, Rack (2U), Intel® Core™ i3, i3-3220, 4 GB, DDR3
Lenovo EMC px12-400r. Type: Storage server. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-3220, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine