Lenovo logo

Lenovo ThinkVision LI2215s LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161586
Info modified on:
14 Mar 2024, 17:34:37
Short summary description Lenovo ThinkVision LI2215s LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision LI2215s, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LI2215s LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision LI2215s. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.