Lenovo logo

Lenovo ThinkServer RD120 server 0 GB Rack Intel® Xeon® 5000 Sequence E5410 2.33 GHz 2 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40043
Info modified on:
19 Jul 2024, 20:16:22
Short summary description Lenovo ThinkServer RD120 server 0 GB Rack Intel® Xeon® 5000 Sequence E5410 2.33 GHz 2 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer RD120, 2.33 GHz, E5410, 2 GB, DDR2-SDRAM, 0 GB, Rack

Long summary description Lenovo ThinkServer RD120 server 0 GB Rack Intel® Xeon® 5000 Sequence E5410 2.33 GHz 2 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer RD120. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.33 GHz, Processor model: E5410. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 835 W, Redundant power supply (RPS) support. Chassis type: Rack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.