Lenovo logo

Lenovo ThinkVision T32h-30 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62764
Info modified on:
01 Aug 2025, 13:27:12
Short summary description Lenovo ThinkVision T32h-30 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision T32h-30, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T32h-30 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision T32h-30. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.